Visual Sound, Inc. wireless system Opus 600

Description
beyerdynamic, Inc. The Opus 600 wireless system is recommended for stage performances and small installations (e.g. sports halls, hotels, churches) and meets all technology and transmission quality requirements while still fitting into every budget. The Opus 600 wireless system is equipped with an automatic frequency setting function, has 16 pre-programmed UHF-frequency settings and can be operated with up to compatible 16 channels per frequency range (depending on environment and specific national regulations). The latest true-diversity technology, pilot signal detection and an adjustable squelch ensure reliable transmission and noise-free reception. The flexible interchangeable capsule system on the handheld transmitter offers an amazing multitude of possible applications. Two receivers (single and double channel receivers), two handheld and pocket transmitters as well as three interchangeable microphone capsules are available within the Opus 600 series. Alternatively, five different "ready-for-use" sets, which all offer the well-known true "beyerdynamic sound", are available. The transmitters are all able to cope with even the longest of performances: two 1.5 V AA alkaline-batteries ensure an above-average operating time of more than 20 hours. The Opus 600 wireless system is available as of May 2009 and replaces the Opus 300 wireless series.
Description
beyerdynamic, Inc. The Opus 600 wireless system is recommended for stage performances and small installations (e.g. sports halls, hotels, churches) and meets all technology and transmission quality requirements while still fitting into every budget. The Opus 600 wireless system is equipped with an automatic frequency setting function, has 16 pre-programmed UHF-frequency settings and can be operated with up to compatible 16 channels per frequency range (depending on environment and specific national regulations). The latest true-diversity technology, pilot signal detection and an adjustable squelch ensure reliable transmission and noise-free reception. The flexible interchangeable capsule system on the handheld transmitter offers an amazing multitude of possible applications. Two receivers (single and double channel receivers), two handheld and pocket transmitters as well as three interchangeable microphone capsules are available within the Opus 600 series. Alternatively, five different "ready-for-use" sets, which all offer the well-known true "beyerdynamic sound", are available. The transmitters are all able to cope with even the longest of performances: two 1.5 V AA alkaline-batteries ensure an above-average operating time of more than 20 hours. The Opus 600 wireless system is available as of May 2009 and replaces the Opus 300 wireless series.

Suppliers

Company
Product
Description
Supplier Links
wireless system - Opus 600 - Visual Sound, Inc.
Broomall, PA, USA
wireless system
Opus 600
wireless system Opus 600
beyerdynamic, Inc. The Opus 600 wireless system is recommended for stage performances and small installations (e.g. sports halls, hotels, churches) and meets all technology and transmission quality requirements while still fitting into every budget. The Opus 600 wireless system is equipped with an automatic frequency setting function, has 16 pre-programmed UHF-frequency settings and can be operated with up to compatible 16 channels per frequency range (depending on environment and specific national regulations). The latest true-diversity technology, pilot signal detection and an adjustable squelch ensure reliable transmission and noise-free reception. The flexible interchangeable capsule system on the handheld transmitter offers an amazing multitude of possible applications. Two receivers (single and double channel receivers), two handheld and pocket transmitters as well as three interchangeable microphone capsules are available within the Opus 600 series. Alternatively, five different "ready-for-use" sets, which all offer the well-known true "beyerdynamic sound", are available. The transmitters are all able to cope with even the longest of performances: two 1.5 V AA alkaline-batteries ensure an above-average operating time of more than 20 hours. The Opus 600 wireless system is available as of May 2009 and replaces the Opus 300 wireless series.

beyerdynamic, Inc.

The Opus 600 wireless system is recommended for stage performances and small installations (e.g. sports halls, hotels, churches) and meets all technology and transmission quality requirements while still fitting into every budget. The Opus 600 wireless system is equipped with an automatic frequency setting function, has 16 pre-programmed UHF-frequency settings and can be operated with up to compatible 16 channels per frequency range (depending on environment and specific national regulations). The latest true-diversity technology, pilot signal detection and an adjustable squelch ensure reliable transmission and noise-free reception. The flexible interchangeable capsule system on the handheld transmitter offers an amazing multitude of possible applications. Two receivers (single and double channel receivers), two handheld and pocket transmitters as well as three interchangeable microphone capsules are available within the Opus 600 series. Alternatively, five different "ready-for-use" sets, which all offer the well-known true "beyerdynamic sound", are available. The transmitters are all able to cope with even the longest of performances: two 1.5 V AA alkaline-batteries ensure an above-average operating time of more than 20 hours. The Opus 600 wireless system is available as of May 2009 and replaces the Opus 300 wireless series.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Opus 600
Product Name wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details