Visual Sound, Inc. 40" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O4080S

Description
CyberTouch CyberTouch CyberTouchAV O4080S is a professional-grade 40.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV O4080S is a professional-grade 40.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
40
Broomall, PA, USA
40" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
O4080S
40" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount O4080S
CyberTouch CyberTouch CyberTouchAV O4080S is a professional-grade 40.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV

O4080S is a professional-grade 40.0" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40.0" diagonal color TFT LCD display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O4080S
Product Name 40" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection - Desktop/Wall-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers