Advantech 100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-215WP25HIC1

Description
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design
Request a Quote Datasheet
Description
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100% flat fronted touch and 21.5
Cincinnati, OH, United States
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
IDP31-215WP25HIC1
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-215WP25HIC1
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design

100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.

  • Multiple signal interface with HDMI, VGA and DVI
  • Multi-touch PCT touch overlay
  • Thin profile, enclosure – no need for additional enclosures or metalwork
  • Built-in audio and speakers (optional)
  • Wide view-angle 89°/89°/89°/89° for portrait and landscape mode
  • True flat surface – contemporary Proflat style
  • Wide operating temperature
  • 21.5" LCD panel with LED backlight for long service lifeWide
  • IP rated front panel design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-215WP25HIC1
Product Name 100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details