Visual Sound, Inc. 22" Touch Screen LCD Monitor Desktop/Wall Mount with Speakers with Mac Mini O2280-Mac

Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV O2280 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.
Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV O2280 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" Touch Screen LCD Monitor Desktop/Wall Mount with Speakers with Mac Mini
O2280-Mac
22" Touch Screen LCD Monitor Desktop/Wall Mount with Speakers with Mac Mini O2280-Mac
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV O2280 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

O2280 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number O2280-Mac
Product Name 22" Touch Screen LCD Monitor Desktop/Wall Mount with Speakers with Mac Mini
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Visu Panel - Control Panel - 762-5205/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers