RS Components, Ltd. 1233861

Description
The E1043 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1043 Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Monochrome Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Backlighting = Yes
Request a Quote
Description
The E1043 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1043 Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Monochrome Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1233861 - RS Components, Ltd.
Corby, Northants, United Kingdom
The E1043 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1043 Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Monochrome Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Backlighting = Yes

The E1043 terminals has a 3.5in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer
Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C
Manufacturer Series = E10
Product Range = E1043
Display Type = TFT LCD
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Monochrome
Number of Ports = 4
Port Type = Ethernet, RS232, RS422, RS485, USB
Onboard Memory = 12 MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1233861
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature 32 F (0 C)
Image Resolution 1024x768; 1366 x 768pixels
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details
 - 7859887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details