Visual Sound, Inc. Mystique Style Bezel Kit for the NXD-500i NXA-BEZ500

Description
AMX OVERVIEW The Modero 5" wall/flush mount Touch Panel (NXD-500i) is available in Mystique styled black or white by ordering and installing the optional Mystique style bezel kits. Easily swap out the traditional silver bezel with a Mystique style bezel to complement other Mystique style Touch Panels, R-Series Remotes and Metreau Keypads as well as match a variety of residential and business decors. NXD-500i Mystique style bezels are available with one programmable button in landscape mode. COMMON APPLICATION The NXD-500i can be used for a variety of applications and locations such as entryways, bedrooms, bathrooms, kitchens, podiums and other surface mount locations.
Description
AMX OVERVIEW The Modero 5" wall/flush mount Touch Panel (NXD-500i) is available in Mystique styled black or white by ordering and installing the optional Mystique style bezel kits. Easily swap out the traditional silver bezel with a Mystique style bezel to complement other Mystique style Touch Panels, R-Series Remotes and Metreau Keypads as well as match a variety of residential and business decors. NXD-500i Mystique style bezels are available with one programmable button in landscape mode. COMMON APPLICATION The NXD-500i can be used for a variety of applications and locations such as entryways, bedrooms, bathrooms, kitchens, podiums and other surface mount locations.

Suppliers

Company
Product
Description
Supplier Links
Mystique Style Bezel Kit for the NXD-500i - NXA-BEZ500 - Visual Sound, Inc.
Broomall, PA, USA
Mystique Style Bezel Kit for the NXD-500i
NXA-BEZ500
Mystique Style Bezel Kit for the NXD-500i NXA-BEZ500
AMX OVERVIEW The Modero 5" wall/flush mount Touch Panel (NXD-500i) is available in Mystique styled black or white by ordering and installing the optional Mystique style bezel kits. Easily swap out the traditional silver bezel with a Mystique style bezel to complement other Mystique style Touch Panels, R-Series Remotes and Metreau Keypads as well as match a variety of residential and business decors. NXD-500i Mystique style bezels are available with one programmable button in landscape mode. COMMON APPLICATION The NXD-500i can be used for a variety of applications and locations such as entryways, bedrooms, bathrooms, kitchens, podiums and other surface mount locations.

AMX

OVERVIEW
The Modero 5" wall/flush mount Touch Panel (NXD-500i) is available in Mystique styled black or white by ordering and installing the optional Mystique style bezel kits. Easily swap out the traditional silver bezel with a Mystique style bezel to complement other Mystique style Touch Panels, R-Series Remotes and Metreau Keypads as well as match a variety of residential and business decors. NXD-500i Mystique style bezels are available with one programmable button in landscape mode.
COMMON APPLICATION
The NXD-500i can be used for a variety of applications and locations such as entryways, bedrooms, bathrooms, kitchens, podiums and other surface mount locations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number NXA-BEZ500
Product Name Mystique Style Bezel Kit for the NXD-500i
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Touch Touch Screen - ZE253-234B-MTR070W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 6.58 inch (167 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details