Visual Sound, Inc. 2-way Self-Powered Full-Range Loudspeaker NT56

Description
EAW - Eastern Acoustic Works, Inc. The NT56, offering 60-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 60° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring
Description
EAW - Eastern Acoustic Works, Inc. The NT56, offering 60-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 60° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

Suppliers

Company
Product
Description
Supplier Links
2-way Self-Powered Full-Range Loudspeaker - NT56 - Visual Sound, Inc.
Broomall, PA, USA
2-way Self-Powered Full-Range Loudspeaker
NT56
2-way Self-Powered Full-Range Loudspeaker NT56
EAW - Eastern Acoustic Works, Inc. The NT56, offering 60-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk" 60° x 45° nominal beamwidth, 15 inch LF Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror image stage monitoring

EAW - Eastern Acoustic Works, Inc.

The NT56, offering 60-degree horizontal dispersion and 15-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side.

  • 2-way, self-powered, bi-amplified loudspeaker
  • New digital Gunness Focusing™ digitally eliminates transient smear and horn "honk"
  • 60° x 45° nominal beamwidth, 15 inch LF
  • Rugged, Baltic birch plywood enclosure
  • Extremely high output-to-weight ratio
  • Symmetrical shape allows mirror image stage monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NT56
Product Name 2-way Self-Powered Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details