Visual Sound, Inc. UHF true diversity receiver NE 600 S

Description
beyerdynamic, Inc. UHF true diversity receiver, PLL-synthesised, pilot tone, 1-channel, 9,5" metal housing, LED-display, ACT/SCAN- function, 16 pre-programmed frequencies, incl. rack mount brackets, external switching power supply UHF diversity receiver with PLL synthesizer technology as one-channel (NE 600 S) or, two-channel version (NE 600 D) Suitable for 19" rack mounting, 1 U
Description
beyerdynamic, Inc. UHF true diversity receiver, PLL-synthesised, pilot tone, 1-channel, 9,5" metal housing, LED-display, ACT/SCAN- function, 16 pre-programmed frequencies, incl. rack mount brackets, external switching power supply UHF diversity receiver with PLL synthesizer technology as one-channel (NE 600 S) or, two-channel version (NE 600 D) Suitable for 19" rack mounting, 1 U

Suppliers

Company
Product
Description
Supplier Links
UHF true diversity receiver - NE 600 S - Visual Sound, Inc.
Broomall, PA, USA
UHF true diversity receiver
NE 600 S
UHF true diversity receiver NE 600 S
beyerdynamic, Inc. UHF true diversity receiver, PLL-synthesised, pilot tone, 1-channel, 9,5" metal housing, LED-display, ACT/SCAN- function, 16 pre-programmed frequencies, incl. rack mount brackets, external switching power supply UHF diversity receiver with PLL synthesizer technology as one-channel (NE 600 S) or, two-channel version (NE 600 D) Suitable for 19" rack mounting, 1 U

beyerdynamic, Inc.

UHF true diversity receiver, PLL-synthesised, pilot tone, 1-channel, 9,5" metal housing, LED-display, ACT/SCAN- function, 16 pre-programmed frequencies, incl. rack mount brackets, external switching power supply

  • UHF diversity receiver with PLL synthesizer technology as one-channel (NE 600 S) or, two-channel version (NE 600 D)
  • Suitable for 19" rack mounting, 1 U
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number NE 600 S
Product Name UHF true diversity receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details