Visual Sound, Inc. High-Performance Three-Inch Driver ND6-8

Description
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.
Description
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Three-Inch Driver - ND6-8 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Three-Inch Driver
ND6-8
High-Performance Three-Inch Driver ND6-8
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.

Electro-Voice

The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range.

  • Three-inch, titanium diaphragm
  • 1.4-inch exit
  • Seventy-five-watt power capacity
  • EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems.
    An ADH-6 adaptor is required for EV HP Horns.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND6-8
Product Name High-Performance Three-Inch Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details