Visual Sound, Inc. High-Performance Three-Inch 500-Hz Driver ND6-16

Description
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.
Description
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Three-Inch 500-Hz Driver - ND6-16 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Three-Inch 500-Hz Driver
ND6-16
High-Performance Three-Inch 500-Hz Driver ND6-16
Electro-Voice The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems. An ADH-6 adaptor is required for EV HP Horns.

Electro-Voice

The Electro-Voice ND6 is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range.

  • Three-inch, titanium diaphragm
  • 1.4-inch exit
  • Seventy-five-watt power capacity
  • EV's finest compression driver delivers world-class performance in any application, and is used in EV's best loudspeaker systems.
    An ADH-6 adaptor is required for EV HP Horns.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND6-16
Product Name High-Performance Three-Inch 500-Hz Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1224-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.31 g (0.01 oz)
View Details
2 suppliers