Visual Sound, Inc. 1RU MONO / STEREO SPEAKER UNIT NB-1SPKR

Description
Nigel B. Design Designed as a Sound Engineers Speaker for monitoring various Amplifiers installed in a System. A Sound Engineer using this, can verify that each Amplifier is putting out Audio. The Unit's specially designed circuit provides complete protection against "Speaker Burn out" and can be safely connected to almost any Amplifier and has been tested with Amplifiers up to 2000 watt output without compromise. Multiple Input connections to the Speaker unit uses either Neutrik SpeakerON®, 1/4 "Jack, or RCA Connectors allowing quick and easy connection to any Amplifier in a System. The unit has a total of 8 Speakers (2 Banks of 4) allowing the unit to be outputted either in Mono or Stereo using the Back Panel Mono/Stereo Selector Switch. Its diminutive1RU RackSpace size, makes it perfect for any 19" Equipment Rack, Machine Room, Security Surveillance, Outside Broadcast Vans, Editing Monitoring and Theme Parks. Made of Aluminum, weighing less than 1 1/2 lbs., it is particularly suitable for any Mobile application where its light weight and small size are much sought after features. Although designed as a Confidence Device, some users will find its sound quality is adequate to use it on it's own. As each Amplifier's Impedance can vary, the Front Panel Adjustment Control is used to match the differing Impedances to provide the best Sound Output from the Unit. Handles any size amplifier - even multiple amplifiers. Multiple connection options. Built-in speaker protection. Acoustically designed sound chamber.
Description
Nigel B. Design Designed as a Sound Engineers Speaker for monitoring various Amplifiers installed in a System. A Sound Engineer using this, can verify that each Amplifier is putting out Audio. The Unit's specially designed circuit provides complete protection against "Speaker Burn out" and can be safely connected to almost any Amplifier and has been tested with Amplifiers up to 2000 watt output without compromise. Multiple Input connections to the Speaker unit uses either Neutrik SpeakerON®, 1/4 "Jack, or RCA Connectors allowing quick and easy connection to any Amplifier in a System. The unit has a total of 8 Speakers (2 Banks of 4) allowing the unit to be outputted either in Mono or Stereo using the Back Panel Mono/Stereo Selector Switch. Its diminutive1RU RackSpace size, makes it perfect for any 19" Equipment Rack, Machine Room, Security Surveillance, Outside Broadcast Vans, Editing Monitoring and Theme Parks. Made of Aluminum, weighing less than 1 1/2 lbs., it is particularly suitable for any Mobile application where its light weight and small size are much sought after features. Although designed as a Confidence Device, some users will find its sound quality is adequate to use it on it's own. As each Amplifier's Impedance can vary, the Front Panel Adjustment Control is used to match the differing Impedances to provide the best Sound Output from the Unit. Handles any size amplifier - even multiple amplifiers. Multiple connection options. Built-in speaker protection. Acoustically designed sound chamber.

Suppliers

Company
Product
Description
Supplier Links
1RU MONO / STEREO SPEAKER UNIT - NB-1SPKR - Visual Sound, Inc.
Broomall, PA, USA
1RU MONO / STEREO SPEAKER UNIT
NB-1SPKR
1RU MONO / STEREO SPEAKER UNIT NB-1SPKR
Nigel B. Design Designed as a Sound Engineers Speaker for monitoring various Amplifiers installed in a System. A Sound Engineer using this, can verify that each Amplifier is putting out Audio. The Unit's specially designed circuit provides complete protection against "Speaker Burn out" and can be safely connected to almost any Amplifier and has been tested with Amplifiers up to 2000 watt output without compromise. Multiple Input connections to the Speaker unit uses either Neutrik SpeakerON®, 1/4 "Jack, or RCA Connectors allowing quick and easy connection to any Amplifier in a System. The unit has a total of 8 Speakers (2 Banks of 4) allowing the unit to be outputted either in Mono or Stereo using the Back Panel Mono/Stereo Selector Switch. Its diminutive1RU RackSpace size, makes it perfect for any 19" Equipment Rack, Machine Room, Security Surveillance, Outside Broadcast Vans, Editing Monitoring and Theme Parks. Made of Aluminum, weighing less than 1 1/2 lbs., it is particularly suitable for any Mobile application where its light weight and small size are much sought after features. Although designed as a Confidence Device, some users will find its sound quality is adequate to use it on it's own. As each Amplifier's Impedance can vary, the Front Panel Adjustment Control is used to match the differing Impedances to provide the best Sound Output from the Unit. Handles any size amplifier - even multiple amplifiers. Multiple connection options. Built-in speaker protection. Acoustically designed sound chamber.

Nigel B. Design

Designed as a Sound Engineers Speaker for monitoring various Amplifiers installed in a System.
A Sound Engineer using this, can verify that each Amplifier is putting out Audio.
The Unit's specially designed circuit provides complete protection against "Speaker Burn out" and can be safely connected to almost any Amplifier and has been tested with Amplifiers up to 2000 watt output without compromise.
Multiple Input connections to the Speaker unit uses either Neutrik SpeakerON®, 1/4 "Jack, or RCA Connectors allowing quick and easy connection to any Amplifier in a System. The unit has a total of 8 Speakers (2 Banks of 4) allowing the unit to be outputted either in Mono or Stereo using the Back Panel Mono/Stereo Selector Switch.
Its diminutive1RU RackSpace size, makes it perfect for any 19" Equipment Rack, Machine Room, Security Surveillance, Outside Broadcast Vans, Editing Monitoring and Theme Parks.
Made of Aluminum, weighing less than 1 1/2 lbs., it is particularly suitable for any Mobile application where its light weight and small size are much sought after features.
Although designed as a Confidence Device, some users will find its sound quality is adequate to use it on it's own.
As each Amplifier's Impedance can vary, the Front Panel Adjustment Control is used to match the differing Impedances to provide the best Sound Output from the Unit.

  • Handles any size amplifier - even multiple amplifiers.
  • Multiple connection options.
  • Built-in speaker protection.
  • Acoustically designed sound chamber.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NB-1SPKR
Product Name 1RU MONO / STEREO SPEAKER UNIT
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-CM-23299-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers