Knowles Electronics, LLC. Speakers CM-23299-000

Description
150 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
150 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-CM-23299-000-ND - DigiKey
Thief River Falls, MN, United States
150 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round

150 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CM-23299-000
Speakers & Transducers CM-23299-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-CM-23299-000-ND CM-23299-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker - DC3WI - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
Speakers - 423-1314-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers