Visual Sound, Inc. 40cm Gooseneck MZH 3040

Description
Sennheiser Electronic Corp. With a single flex near its base, this elegant 40cm gooseneck holds position while maintaining a streamlined appearance. NOW Available in Non-Reflective Nextel Gray
Description
Sennheiser Electronic Corp. With a single flex near its base, this elegant 40cm gooseneck holds position while maintaining a streamlined appearance. NOW Available in Non-Reflective Nextel Gray

Suppliers

Company
Product
Description
Supplier Links
40cm Gooseneck - MZH 3040 - Visual Sound, Inc.
Broomall, PA, USA
40cm Gooseneck
MZH 3040
40cm Gooseneck MZH 3040
Sennheiser Electronic Corp. With a single flex near its base, this elegant 40cm gooseneck holds position while maintaining a streamlined appearance. NOW Available in Non-Reflective Nextel Gray

Sennheiser Electronic Corp.

With a single flex near its base, this elegant 40cm gooseneck holds position while maintaining a streamlined appearance.

NOW Available in Non-Reflective Nextel Gray

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MZH 3040
Product Name 40cm Gooseneck
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details