Visual Sound, Inc. 18-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX418SE/N

Description
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Shock Mount, Flange Mount,10 Side-Exit (or bottom Exit) Cable, Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Description
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Shock Mount, Flange Mount,10 Side-Exit (or bottom Exit) Cable, Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
MX418SE/N
18-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX418SE/N
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Shock Mount, Flange Mount,10 Side-Exit (or bottom Exit) Cable, Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Shure Incorporated

No Cartridge - 18" Gooseneck Condenser Microphone, Shock Mount, Flange Mount,10 Side-Exit (or bottom Exit) Cable, Snap-Fit Foam Windscreen, In-Line Preamp

Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied shock mount for more than 20dB isolation from surface transmitted noise
  • Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table
  • Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX418SE/N
Product Name 18-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers