Visual Sound, Inc. 15-Inch Gooseneck with Surface Mount Preamp, light ring (no microphone cartridge) MX415R/N

Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Gooseneck with Surface Mount Preamp, light ring (no microphone cartridge) - MX415R/N - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Gooseneck with Surface Mount Preamp, light ring (no microphone cartridge)
MX415R/N
15-Inch Gooseneck with Surface Mount Preamp, light ring (no microphone cartridge) MX415R/N
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Shure Incorporated

15" (38.1 cm) Gooseneck, includes surface mount preamp, light ring (no microphone cartridge)

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX415R/N
Product Name 15-Inch Gooseneck with Surface Mount Preamp, light ring (no microphone cartridge)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details