Visual Sound, Inc. 12-Inch Microflex Gooseneck Supercardioid Mini-Condenser Microphone, with Desktop Base MX412D/S

Description
Shure Incorporated Supercardioid - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable
Description
Shure Incorporated Supercardioid - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Supercardioid Mini-Condenser Microphone, with Desktop Base
MX412D/S
12-Inch Microflex Gooseneck Supercardioid Mini-Condenser Microphone, with Desktop Base MX412D/S
Shure Incorporated Supercardioid - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Shure Incorporated

Supercardioid - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base

Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for sound reinforcement applications requiring narrower or more distant coverage
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Programmable on/off switch and LED on/off indicator
  • Logic input and output terminals for remote control or use with automatic microphone mixers
  • Snap-fit foam windscreen
  • Desktop base with 10 foot cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412D/S
Product Name 12-Inch Microflex Gooseneck Supercardioid Mini-Condenser Microphone, with Desktop Base
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details