Visual Sound, Inc. 12-Inch Microflex Gooseneck Mini-Condenser Microphone, with Desktop Base MX412D/N

Description
Shure Incorporated No Cartridge - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable
Description
Shure Incorporated No Cartridge - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Mini-Condenser Microphone, with Desktop Base
MX412D/N
12-Inch Microflex Gooseneck Mini-Condenser Microphone, with Desktop Base MX412D/N
Shure Incorporated No Cartridge - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Shure Incorporated

No Cartridge - 12" Desktop Gooseneck Condenser Microphone Attached 10' XLR Cable, Logic Functions Programmable Switch and LED Indicator, Attached Desktop Base

Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and attached 3 m (approximate)/10 ft cable. The desktop base allows these microphones to be used in multi-purpose rooms where quick set-up is required, or where permanent installation is impractical.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Programmable on/off switch and LED on/off indicator
  • Logic input and output terminals for remote control or use with automatic microphone mixers
  • Snap-fit foam windscreen
  • Desktop base with 10 foot cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412D/N
Product Name 12-Inch Microflex Gooseneck Mini-Condenser Microphone, with Desktop Base
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers