Visual Sound, Inc. 12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount MX412/S

Description
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp
Description
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount
MX412/S
12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount MX412/S
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp

Shure Incorporated

Supercardioid - 12" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen

Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for sound reinforcement applications requiring narrower or more distant coverage
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Shock mount that provides over 20dB isolation from surface vibration noise
  • Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables
  • Snap-fit foam windscreen
  • Attached XLR preamp
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412/S
Product Name 12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details