Visual Sound, Inc. Cardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector MX393/C

Description
Shure Incorporated Cardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in cardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Cardioid pickup pattern for general sound reinforcement applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator
Description
Shure Incorporated Cardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in cardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Cardioid pickup pattern for general sound reinforcement applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector
MX393/C
Cardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector MX393/C
Shure Incorporated Cardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in cardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Cardioid pickup pattern for general sound reinforcement applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator

Shure Incorporated

Cardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator

Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in cardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations.

  • Cardioid pickup pattern for general sound reinforcement applications
  • Surface-mount microphone
  • Flat frequency response across the vocal range for uncolored sound
  • Sleek, low-profile design for unobtrusive appearance
  • Balanced transformerless output for increased immunity to noise over long cable runs
  • Low susceptibility to electromagnetic hum and RFI
  • Programmable on/off switch and LED on/off indicator
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX393/C
Product Name Cardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers