Visual Sound, Inc. Omnidirectional Condenser Microflex Boundary Microphone, with Built-in Preamp and Unterminated Cable MX392/O

Description
Shure Incorporated Omnidirectional - Condenser Boundary Microphone, Built-in Preamp, Attached 12 Unterminated Cable, Logic Functions, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Interchangeable cartridges provide the installer with greater flexibility and make it possible to easily reconfigure microphone coverage as the need arises. The MX392 Surface-mount microphone includes a programmable membrane on/off switch, logic input/output terminals, an on/off indicator LED, screw terminal connections, and attached unterminated cable. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator Logic input/output terminals for remote control or use with automatic mixers
Description
Shure Incorporated Omnidirectional - Condenser Boundary Microphone, Built-in Preamp, Attached 12 Unterminated Cable, Logic Functions, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Interchangeable cartridges provide the installer with greater flexibility and make it possible to easily reconfigure microphone coverage as the need arises. The MX392 Surface-mount microphone includes a programmable membrane on/off switch, logic input/output terminals, an on/off indicator LED, screw terminal connections, and attached unterminated cable. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator Logic input/output terminals for remote control or use with automatic mixers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omnidirectional Condenser Microflex Boundary Microphone, with Built-in Preamp and Unterminated Cable
MX392/O
Omnidirectional Condenser Microflex Boundary Microphone, with Built-in Preamp and Unterminated Cable MX392/O
Shure Incorporated Omnidirectional - Condenser Boundary Microphone, Built-in Preamp, Attached 12 Unterminated Cable, Logic Functions, Programmable Switch and LED Indicator Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Interchangeable cartridges provide the installer with greater flexibility and make it possible to easily reconfigure microphone coverage as the need arises. The MX392 Surface-mount microphone includes a programmable membrane on/off switch, logic input/output terminals, an on/off indicator LED, screw terminal connections, and attached unterminated cable. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator Logic input/output terminals for remote control or use with automatic mixers

Shure Incorporated

Omnidirectional - Condenser Boundary Microphone, Built-in Preamp, Attached 12 Unterminated Cable, Logic Functions, Programmable Switch and LED Indicator

Shure Microflex® MX300 Series microphones are surface-mounted electret condenser microphones designed primarily for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Interchangeable cartridges provide the installer with greater flexibility and make it possible to easily reconfigure microphone coverage as the need arises. The MX392 Surface-mount microphone includes a programmable membrane on/off switch, logic input/output terminals, an on/off indicator LED, screw terminal connections, and attached unterminated cable. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations.

  • Omnidirectional pickup pattern for recording or remote monitoring applications
  • Surface-mount microphone
  • Flat frequency response across the vocal range for uncolored sound
  • Sleek, low-profile design for unobtrusive appearance
  • Balanced transformerless output for increased immunity to noise over long cable runs
  • Low susceptibility to electromagnetic hum and RFI
  • Programmable on/off switch and LED on/off indicator
  • Logic input/output terminals for remote control or use with automatic mixers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX392/O
Product Name Omnidirectional Condenser Microflex Boundary Microphone, with Built-in Preamp and Unterminated Cable
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details