Visual Sound, Inc. Omnidirectional Microflex Lavalier Electret Condenser Microphone MX183

Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX183 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides low handling noise Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications
Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX183 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides low handling noise Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omnidirectional Microflex Lavalier Electret Condenser Microphone
MX183
Omnidirectional Microflex Lavalier Electret Condenser Microphone MX183
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX183 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides low handling noise Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Shure Incorporated

Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional.

The MX183 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard.

  • Provides low handling noise
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Interchangeable cartridges provide an optimal choice for each application
  • Rotatable tie-clip pivots in 90° increments for placement flexibility
  • Supplied snap-fit foam windscreen controls breath noise and stays on securely
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied dual tie clip holds two microphones for dual miking applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX183
Product Name Omnidirectional Microflex Lavalier Electret Condenser Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details