Visual Sound, Inc. 20-user Wireless Conference System MVSET-5302/20

Description
Media Vision USA A TAIDEN Digital Infrared Wireless Conference System package including 19 delegate and 1 chairman unit, the main unit, 2 digital infrared transceivers and all accessories. Meeting the needs of flexible meeting spaces and VTC boardrooms. Improve the audio during your conference calls with a TAIDEN Digital Infrared Wireless Conference System. A perfect solution for flexible meeting spaces and VTC boardrooms, our wireless system offers multi-room configuration and can easily connect to third-party video conferencing systems for distance communication. Using digital infrared wireless technology you are guaranteed superb, secure and consistent audio performance with no interference from mobile phones, Wi-Fi networks or other RF systems. Wireless, no impact on furniture or building structure Perfect for reconfigurable boardrooms or portable system for use in multiple rooms Connect to third-party video conferencing systems for distance communication Automatic-video tracking (optional) Room combination (optional) Digital IR audio processing and transmitting technology ensures superb sound quality (20-20kHz, 80dBA, THD: 0.05%) Infrared signals guarantee conference privacy No interference from mobile phones, Wi-Fi networks or other RF systems Works without errors, even in bright sunlight Quick set up and removal Elegant and unobtrusive design
Description
Media Vision USA A TAIDEN Digital Infrared Wireless Conference System package including 19 delegate and 1 chairman unit, the main unit, 2 digital infrared transceivers and all accessories. Meeting the needs of flexible meeting spaces and VTC boardrooms. Improve the audio during your conference calls with a TAIDEN Digital Infrared Wireless Conference System. A perfect solution for flexible meeting spaces and VTC boardrooms, our wireless system offers multi-room configuration and can easily connect to third-party video conferencing systems for distance communication. Using digital infrared wireless technology you are guaranteed superb, secure and consistent audio performance with no interference from mobile phones, Wi-Fi networks or other RF systems. Wireless, no impact on furniture or building structure Perfect for reconfigurable boardrooms or portable system for use in multiple rooms Connect to third-party video conferencing systems for distance communication Automatic-video tracking (optional) Room combination (optional) Digital IR audio processing and transmitting technology ensures superb sound quality (20-20kHz, 80dBA, THD: 0.05%) Infrared signals guarantee conference privacy No interference from mobile phones, Wi-Fi networks or other RF systems Works without errors, even in bright sunlight Quick set up and removal Elegant and unobtrusive design

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20-user Wireless Conference System
MVSET-5302/20
20-user Wireless Conference System MVSET-5302/20
Media Vision USA A TAIDEN Digital Infrared Wireless Conference System package including 19 delegate and 1 chairman unit, the main unit, 2 digital infrared transceivers and all accessories. Meeting the needs of flexible meeting spaces and VTC boardrooms. Improve the audio during your conference calls with a TAIDEN Digital Infrared Wireless Conference System. A perfect solution for flexible meeting spaces and VTC boardrooms, our wireless system offers multi-room configuration and can easily connect to third-party video conferencing systems for distance communication. Using digital infrared wireless technology you are guaranteed superb, secure and consistent audio performance with no interference from mobile phones, Wi-Fi networks or other RF systems. Wireless, no impact on furniture or building structure Perfect for reconfigurable boardrooms or portable system for use in multiple rooms Connect to third-party video conferencing systems for distance communication Automatic-video tracking (optional) Room combination (optional) Digital IR audio processing and transmitting technology ensures superb sound quality (20-20kHz, 80dBA, THD: 0.05%) Infrared signals guarantee conference privacy No interference from mobile phones, Wi-Fi networks or other RF systems Works without errors, even in bright sunlight Quick set up and removal Elegant and unobtrusive design

Media Vision USA

A TAIDEN Digital Infrared Wireless Conference System package including 19 delegate and 1 chairman unit, the main unit, 2 digital infrared transceivers and all accessories. Meeting the needs of flexible meeting spaces and VTC boardrooms.

Improve the audio during your conference calls with a TAIDEN Digital Infrared Wireless Conference System.
A perfect solution for flexible meeting spaces and VTC boardrooms, our wireless system offers multi-room configuration and can easily connect to third-party video conferencing systems for distance communication.
Using digital infrared wireless technology you are guaranteed superb, secure and consistent audio performance with no interference from mobile phones, Wi-Fi networks or other RF systems.

  • Wireless, no impact on furniture or building structure
  • Perfect for reconfigurable boardrooms or portable system for use in multiple rooms
  • Connect to third-party video conferencing systems for distance communication
  • Automatic-video tracking (optional)
  • Room combination (optional)
  • Digital IR audio processing and transmitting technology ensures superb sound quality (20-20kHz, 80dBA, THD: 0.05%)
  • Infrared signals guarantee conference privacy
  • No interference from mobile phones, Wi-Fi networks or other RF systems
  • Works without errors, even in bright sunlight
  • Quick set up and removal
  • Elegant and unobtrusive design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MVSET-5302/20
Product Name 20-user Wireless Conference System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details