Visual Sound, Inc. MVK N(CF) - TA4F MVK N(CF) - TA4F

Description
beyerdynamic, Inc. Adapter cable to connect wired microphones to pocket transmitter with 4-pin mini-XLR connector, 1.5 m (5 ft.)
Description
beyerdynamic, Inc. Adapter cable to connect wired microphones to pocket transmitter with 4-pin mini-XLR connector, 1.5 m (5 ft.)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MVK N(CF) - TA4F
MVK N(CF) - TA4F
MVK N(CF) - TA4F MVK N(CF) - TA4F
beyerdynamic, Inc. Adapter cable to connect wired microphones to pocket transmitter with 4-pin mini-XLR connector, 1.5 m (5 ft.)

beyerdynamic, Inc.

Adapter cable to connect wired microphones to pocket transmitter with 4-pin mini-XLR connector, 1.5 m (5 ft.)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MVK N(CF) - TA4F
Product Name MVK N(CF) - TA4F
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details