Visual Sound, Inc. Ceiling-Mount Adapter for Control 30 Speaker, White MTC-30CM-WH

Description
JBL Professional The MTC-30CM-WH is a Ceiling-Mount Adapter for Control 30 Speaker. The MTC-30CM-WH is a White Ceiling-Mount Adapter for Control 30 Speaker. Available in White.
Description
JBL Professional The MTC-30CM-WH is a Ceiling-Mount Adapter for Control 30 Speaker. The MTC-30CM-WH is a White Ceiling-Mount Adapter for Control 30 Speaker. Available in White.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling-Mount Adapter for Control 30 Speaker, White
MTC-30CM-WH
Ceiling-Mount Adapter for Control 30 Speaker, White MTC-30CM-WH
JBL Professional The MTC-30CM-WH is a Ceiling-Mount Adapter for Control 30 Speaker. The MTC-30CM-WH is a White Ceiling-Mount Adapter for Control 30 Speaker. Available in White.

JBL Professional

The MTC-30CM-WH is a Ceiling-Mount Adapter for Control 30 Speaker.

The MTC-30CM-WH is a White Ceiling-Mount Adapter for Control 30 Speaker. Available in White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-30CM-WH
Product Name Ceiling-Mount Adapter for Control 30 Speaker, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - SJC5F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details
FK Series Receivers -  - Knowles
Specs
Impedance 940 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details