Visual Sound, Inc. Square Grille for 300 mm (12 inch) Speakers MTC-300SG12

Description
JBL Professional The MTC-300SG12 is a square grille for any of the 300 mm (12 in) models.
Description
JBL Professional The MTC-300SG12 is a square grille for any of the 300 mm (12 in) models.

Suppliers

Company
Product
Description
Supplier Links
Square Grille for 300 mm (12 inch) Speakers - MTC-300SG12 - Visual Sound, Inc.
Broomall, PA, USA
Square Grille for 300 mm (12 inch) Speakers
MTC-300SG12
Square Grille for 300 mm (12 inch) Speakers MTC-300SG12
JBL Professional The MTC-300SG12 is a square grille for any of the 300 mm (12 in) models.

JBL Professional

The MTC-300SG12 is a square grille for any of the 300 mm (12 in) models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-300SG12
Product Name Square Grille for 300 mm (12 inch) Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 139 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details