Visual Sound, Inc. Round Grille for Control 328C & 328CT Speakers MTC-300RG8

Description
JBL Professional The MTC-300RG8 is a round grille for the Control 328C & 328CT Speakers.
Description
JBL Professional The MTC-300RG8 is a round grille for the Control 328C & 328CT Speakers.

Suppliers

Company
Product
Description
Supplier Links
Round Grille for Control 328C & 328CT Speakers - MTC-300RG8 - Visual Sound, Inc.
Broomall, PA, USA
Round Grille for Control 328C & 328CT Speakers
MTC-300RG8
Round Grille for Control 328C & 328CT Speakers MTC-300RG8
JBL Professional The MTC-300RG8 is a round grille for the Control 328C & 328CT Speakers.

JBL Professional

The MTC-300RG8 is a round grille for the Control 328C & 328CT Speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-300RG8
Product Name Round Grille for Control 328C & 328CT Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details