Tymphany Corporation XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm XT25TG30-04

Description
Peerless Gold Tweeters (XT25TG30-04) XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm
Description
Peerless Gold Tweeters (XT25TG30-04) XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XT Tweeter, 1
Cupertino, CA, USA
XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm
XT25TG30-04
XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm XT25TG30-04
Peerless Gold Tweeters (XT25TG30-04) XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm

Peerless Gold Tweeters (XT25TG30-04)
XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XT25TG30-04
Product Name XT Tweeter, 1" (25 mm), ring radiator, 5-hole round faceplate, 4 ohm
Nominal Power 110 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 728 Hz
View Details