Visual Sound, Inc. Backcan for 300 mm (12 inch) Speakers MTC-300BB12

Description
JBL Professional The MTC-300BB12 is a rectangular, 3 cu. ft. backcan for any of the 300 mm (12 in) models.
Description
JBL Professional The MTC-300BB12 is a rectangular, 3 cu. ft. backcan for any of the 300 mm (12 in) models.

Suppliers

Company
Product
Description
Supplier Links
Backcan for 300 mm (12 inch) Speakers - MTC-300BB12 - Visual Sound, Inc.
Broomall, PA, USA
Backcan for 300 mm (12 inch) Speakers
MTC-300BB12
Backcan for 300 mm (12 inch) Speakers MTC-300BB12
JBL Professional The MTC-300BB12 is a rectangular, 3 cu. ft. backcan for any of the 300 mm (12 in) models.

JBL Professional

The MTC-300BB12 is a rectangular, 3 cu. ft. backcan for any of the 300 mm (12 in) models.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-300BB12
Product Name Backcan for 300 mm (12 inch) Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details