Visual Sound, Inc. Stainless Steel Replacement Grille for Control 25 Speaker, White MTC-25SSG-WH

Description
JBL Professional The MTC-25SSG-WH is a Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in white finish. Best used in conjunction with the MTC-PC panel cover.
Description
JBL Professional The MTC-25SSG-WH is a Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in white finish. Best used in conjunction with the MTC-PC panel cover.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 25 Speaker, White
MTC-25SSG-WH
Stainless Steel Replacement Grille for Control 25 Speaker, White MTC-25SSG-WH
JBL Professional The MTC-25SSG-WH is a Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in white finish. Best used in conjunction with the MTC-PC panel cover.

JBL Professional

The MTC-25SSG-WH is a Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in white finish. Best used in conjunction with the MTC-PC panel cover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-25SSG-WH
Product Name Stainless Steel Replacement Grille for Control 25 Speaker, White
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DT-15B - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details