Visual Sound, Inc. New Construction Bracket for Control 24 Ceiling Speakers MTC-24NC

Description
JBL Professional The MTC-24NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.
Description
JBL Professional The MTC-24NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
New Construction Bracket for Control 24 Ceiling Speakers
MTC-24NC
New Construction Bracket for Control 24 Ceiling Speakers MTC-24NC
JBL Professional The MTC-24NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

JBL Professional

The MTC-24NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-24NC
Product Name New Construction Bracket for Control 24 Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details