Visual Sound, Inc. Vertical-Array Wall Bracket for Three Control 23 Speakers MTC-23V

Description
JBL Professional - The MTC-23V is a Vertical-Array Wall Bracket for Three Control 23 Speakers. The JBL model MTC-23V is a vertical arraying bracket for holding up to three Control 23 loudspeakers. Installation is typical of the three vertical brackets models available. The loudspeaker's top and bottom tapers allow three speakers to array in a vertical arc pattern for a wide coverage in the vertical plane. Aiming angles can be adjusted via the speaker's Invisiball™ adjustment system for flexibility in meeting coverage requirements.
Description
JBL Professional - The MTC-23V is a Vertical-Array Wall Bracket for Three Control 23 Speakers. The JBL model MTC-23V is a vertical arraying bracket for holding up to three Control 23 loudspeakers. Installation is typical of the three vertical brackets models available. The loudspeaker's top and bottom tapers allow three speakers to array in a vertical arc pattern for a wide coverage in the vertical plane. Aiming angles can be adjusted via the speaker's Invisiball™ adjustment system for flexibility in meeting coverage requirements.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Vertical-Array Wall Bracket for Three Control 23 Speakers
MTC-23V
Vertical-Array Wall Bracket for Three Control 23 Speakers MTC-23V
JBL Professional - The MTC-23V is a Vertical-Array Wall Bracket for Three Control 23 Speakers. The JBL model MTC-23V is a vertical arraying bracket for holding up to three Control 23 loudspeakers. Installation is typical of the three vertical brackets models available. The loudspeaker's top and bottom tapers allow three speakers to array in a vertical arc pattern for a wide coverage in the vertical plane. Aiming angles can be adjusted via the speaker's Invisiball™ adjustment system for flexibility in meeting coverage requirements.

JBL Professional - The MTC-23V is a Vertical-Array Wall Bracket for Three Control 23 Speakers.

The JBL model MTC-23V is a vertical arraying bracket for holding up to three Control 23 loudspeakers. Installation is typical of the three vertical brackets models available. The loudspeaker's top and bottom tapers allow three speakers to array in a vertical arc pattern for a wide coverage in the vertical plane. Aiming angles can be adjusted via the speaker's Invisiball™ adjustment system for flexibility in meeting coverage requirements.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-23V
Product Name Vertical-Array Wall Bracket for Three Control 23 Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details