Visual Sound, Inc. Pione Loudspeaker MT 115

Description
Dynacord The MT 115 is a subwoofer system with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an DL 15Y woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the MX 11, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the DL 15Y woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matte black structure lacquer. Front protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the MT115 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. Four heavily dimensioned rubber foot stands ensure reliable stand. The MT 115 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.
Description
Dynacord The MT 115 is a subwoofer system with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an DL 15Y woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the MX 11, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the DL 15Y woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matte black structure lacquer. Front protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the MT115 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. Four heavily dimensioned rubber foot stands ensure reliable stand. The MT 115 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Suppliers

Company
Product
Description
Supplier Links
Pione Loudspeaker - MT 115 - Visual Sound, Inc.
Broomall, PA, USA
Pione Loudspeaker
MT 115
Pione Loudspeaker MT 115
Dynacord The MT 115 is a subwoofer system with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an DL 15Y woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the MX 11, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the DL 15Y woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matte black structure lacquer. Front protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the MT115 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. Four heavily dimensioned rubber foot stands ensure reliable stand. The MT 115 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Dynacord

The MT 115 is a subwoofer system with an integrated passive PowerMax 12 subwoofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an DL 15Y woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the MX 11, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the DL 15Y woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matte black structure lacquer. Front protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the MT115 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. Four heavily dimensioned rubber foot stands ensure reliable stand. The MT 115 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MT 115
Product Name Pione Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details