Visual Sound, Inc. Digital Monitor Speakers MS20

Description
Behringer Audio 24-Bit/192 kHz Digital 20-Watt Stereo Near Field Monitors One step down from the MS40 -- these extremely compact super-affordable 2 x 10-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.
Description
Behringer Audio 24-Bit/192 kHz Digital 20-Watt Stereo Near Field Monitors One step down from the MS40 -- these extremely compact super-affordable 2 x 10-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Suppliers

Company
Product
Description
Supplier Links
Digital Monitor Speakers - MS20 - Visual Sound, Inc.
Broomall, PA, USA
Digital Monitor Speakers
MS20
Digital Monitor Speakers MS20
Behringer Audio 24-Bit/192 kHz Digital 20-Watt Stereo Near Field Monitors One step down from the MS40 -- these extremely compact super-affordable 2 x 10-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Behringer Audio

24-Bit/192 kHz Digital 20-Watt Stereo Near Field Monitors

One step down from the MS40 -- these extremely compact super-affordable 2 x 10-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MS20
Product Name Digital Monitor Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details