Visual Sound, Inc. 5" High Resolution Studio Monitor MR5

Description
Mackie Designs, Inc. When you're ready to make the switch to pro studio monitors, there are many things you need to consider. For instance, it's up to you to create a mix that works on a variety of speakers - one that translates to boomboxes, home and car stereos, even headphones and portable music players. So you need monitors that deliver a neutral starting point, and sound that is clear across the frequency spectrum. You also want monitors with consistent performance, so whether you're on axis or off, cranking 'em up or turning 'em down low, what you're hearing is accurate. And you want all this at a reasonable price. Studio monitor with true Active design Precision Class A/B amplifiers with Active protection circuits: 55W for LF / 30W for HF HF and LF acoustic controls for room correction Balanced XLR, TRS and unbalanced RCA inputs Ultra-low distortion 5.25-inch steel frame LF transducer Waveguide loaded 1-inch high-resolution HF transducer Minimum-diffraction molded baffle for smooth, wide sweet zone Magnetically shielded for safe placement near computer/video monitors Precisely tuned for working interchangeably with other MR units
Description
Mackie Designs, Inc. When you're ready to make the switch to pro studio monitors, there are many things you need to consider. For instance, it's up to you to create a mix that works on a variety of speakers - one that translates to boomboxes, home and car stereos, even headphones and portable music players. So you need monitors that deliver a neutral starting point, and sound that is clear across the frequency spectrum. You also want monitors with consistent performance, so whether you're on axis or off, cranking 'em up or turning 'em down low, what you're hearing is accurate. And you want all this at a reasonable price. Studio monitor with true Active design Precision Class A/B amplifiers with Active protection circuits: 55W for LF / 30W for HF HF and LF acoustic controls for room correction Balanced XLR, TRS and unbalanced RCA inputs Ultra-low distortion 5.25-inch steel frame LF transducer Waveguide loaded 1-inch high-resolution HF transducer Minimum-diffraction molded baffle for smooth, wide sweet zone Magnetically shielded for safe placement near computer/video monitors Precisely tuned for working interchangeably with other MR units

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5" High Resolution Studio Monitor
MR5
5" High Resolution Studio Monitor MR5
Mackie Designs, Inc. When you're ready to make the switch to pro studio monitors, there are many things you need to consider. For instance, it's up to you to create a mix that works on a variety of speakers - one that translates to boomboxes, home and car stereos, even headphones and portable music players. So you need monitors that deliver a neutral starting point, and sound that is clear across the frequency spectrum. You also want monitors with consistent performance, so whether you're on axis or off, cranking 'em up or turning 'em down low, what you're hearing is accurate. And you want all this at a reasonable price. Studio monitor with true Active design Precision Class A/B amplifiers with Active protection circuits: 55W for LF / 30W for HF HF and LF acoustic controls for room correction Balanced XLR, TRS and unbalanced RCA inputs Ultra-low distortion 5.25-inch steel frame LF transducer Waveguide loaded 1-inch high-resolution HF transducer Minimum-diffraction molded baffle for smooth, wide sweet zone Magnetically shielded for safe placement near computer/video monitors Precisely tuned for working interchangeably with other MR units

Mackie Designs, Inc.

When you're ready to make the switch to pro studio monitors, there are many things you need to consider. For instance, it's up to you to create a mix that works on a variety of speakers - one that translates to boomboxes, home and car stereos, even headphones and portable music players. So you need monitors that deliver a neutral starting point, and sound that is clear across the frequency spectrum. You also want monitors with consistent performance, so whether you're on axis or off, cranking 'em up or turning 'em down low, what you're hearing is accurate. And you want all this at a reasonable price.

  • Studio monitor with true Active design
  • Precision Class A/B amplifiers with Active protection circuits: 55W for LF / 30W for HF
  • HF and LF acoustic controls for room correction
  • Balanced XLR, TRS and unbalanced RCA inputs
  • Ultra-low distortion 5.25-inch steel frame LF transducer
  • Waveguide loaded 1-inch high-resolution HF transducer
  • Minimum-diffraction molded baffle for smooth, wide sweet zone
  • Magnetically shielded for safe placement near computer/video monitors
  • Precisely tuned for working interchangeably with other MR units
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MR5
Product Name 5" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93 dB
Size 0.20 inch (5 mm)
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details