Visual Sound, Inc. 3-way full-range VA4 system MQV1364e

Description
EAW - Eastern Acoustic Works, Inc. Full Range VA4 loudspeaker system. Optimized for permanent installation only. Direct radiating 15-in. woofer in optimally vented enclosure. Horn-loaded 10-in. cone with VA4 phase plug 2-in. exit/75mm voice coil compression driver on constant directivity. A 3-way full-range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer -- a horn-loaded 10 in MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 60 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. Full Range VA4 loudspeaker system. Optimized for permanent installation only. Direct radiating 15-in. woofer in optimally vented enclosure. Horn-loaded 10-in. cone with VA4 phase plug 2-in. exit/75mm voice coil compression driver on constant directivity. A 3-way full-range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer -- a horn-loaded 10 in MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 60 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
3-way full-range VA4 system - MQV1364e - Visual Sound, Inc.
Broomall, PA, USA
3-way full-range VA4 system
MQV1364e
3-way full-range VA4 system MQV1364e
EAW - Eastern Acoustic Works, Inc. Full Range VA4 loudspeaker system. Optimized for permanent installation only. Direct radiating 15-in. woofer in optimally vented enclosure. Horn-loaded 10-in. cone with VA4 phase plug 2-in. exit/75mm voice coil compression driver on constant directivity. A 3-way full-range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer -- a horn-loaded 10 in MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 60 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.

Full Range VA4 loudspeaker system. Optimized for permanent installation only. Direct radiating 15-in. woofer in optimally vented enclosure. Horn-loaded 10-in. cone with VA4 phase plug 2-in. exit/75mm voice coil compression driver on constant directivity.

A 3-way full-range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer -- a horn-loaded 10 in MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 60 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQV1364e
Product Name 3-way full-range VA4 system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details