Visual Sound, Inc. Dedicated horn-loaded MF/HF array module MQ1366e

Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 60° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 60° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 60° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 60° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn-loaded MF/HF array module - MQ1366e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn-loaded MF/HF array module
MQ1366e
Dedicated horn-loaded MF/HF array module MQ1366e
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 60° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 60° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 60° beamwidth. Vertically configured to create horizontal arrays.

A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 60° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ1366e
Product Name Dedicated horn-loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 83.8 dB
Resonance Frequency 82 Hz
View Details
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω) - M770-ETX-CG-WH - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details