Visual Sound, Inc. Condenser, Semi-Cardioid, Microprocessor Controlled, Black MPC 67 SW

Description
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled with cable MVK SF/3-C/3black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback.
Description
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled with cable MVK SF/3-C/3black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Semi-Cardioid, Microprocessor Controlled, Black
MPC 67 SW
Condenser, Semi-Cardioid, Microprocessor Controlled, Black MPC 67 SW
beyerdynamic, Inc. The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled with cable MVK SF/3-C/3black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-fe edback.

beyerdynamic, Inc.

The MPC 67 is an acoustical boundary microphone with many different functions accommodated in a small, unobtrusive housing. Depending on the application, you can choose between three operating modes: On/Off, Push To Talk and Push To Mute. Furthermore, the frequency response can be tailored for use in three modes: linear, 80 Hz bass roll off, 180 Hz bass roll off. The MPC 67 is switched on and off with a noiseless film button. An LED indicator shows the ready-to-talk status. The different functions are controlled by an 8 bit micro controller. Due to its unobtrusive design, the MPC 67 is ideal for tele/video conferencing, round table discussions or distance learning. The MPC 67 RC is available with a remote control: the microphone can be activated by an external switch and an external device (e.g. video camera) can be triggered by a MOSFET output. Condenser boundary microphone (semi-cardioid) microprocessor controlled with cable MVK SF/3-C/3black. - "Intelligent" acoustical boundary microphone. -ON/OFF, PTT and PTM function. -RISC-μC controlled. -LED-indicator. -Half-cardioid polar pattern. -Flat, wide frequency response. -Switchable frequency response correction. -High-gain-before-feedback.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 67 SW
Product Name Condenser, Semi-Cardioid, Microprocessor Controlled, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details