Visual Sound, Inc. Monitor Panel-Amplified-2U, 16 Channels MP16

Description
Lowell Manufacturing Company AMPLIFIED (MP-16): monitor panel with 16 channels (visual) and 16 x 1 selectable (aural) monitoring through line or speaker levels per channel. Monitors input/output (line/speaker) signals. Each input can be calibrated to read 0 VU with input signal from 100mv (-20dBv) to 70V (speaker line) which accommodates CD/DVD players to 70 volt amplifier output. Visual monitoring is via 6-position 3-color LED displays with integral peak-hold feature. Aural monitoring is through 3" shielded driver or switched monaural headphone output (stereo jack) driven by full bandwidth 10W amplifier. Each LED aural channel simultaneously drives a balanced 600 ohm output. Intuitive touch control switching. Screen overlay across top front has 0.5"H Pocket-IDTM label area. Rear panel, phoenix-style removable terminals allow pre-wiring of harnesses and plug-in to MP-16 for easy installation and servicing.19"W x 9" D x 2U chassis. Includes UL/CSA-Listed power supply.
Description
Lowell Manufacturing Company AMPLIFIED (MP-16): monitor panel with 16 channels (visual) and 16 x 1 selectable (aural) monitoring through line or speaker levels per channel. Monitors input/output (line/speaker) signals. Each input can be calibrated to read 0 VU with input signal from 100mv (-20dBv) to 70V (speaker line) which accommodates CD/DVD players to 70 volt amplifier output. Visual monitoring is via 6-position 3-color LED displays with integral peak-hold feature. Aural monitoring is through 3" shielded driver or switched monaural headphone output (stereo jack) driven by full bandwidth 10W amplifier. Each LED aural channel simultaneously drives a balanced 600 ohm output. Intuitive touch control switching. Screen overlay across top front has 0.5"H Pocket-IDTM label area. Rear panel, phoenix-style removable terminals allow pre-wiring of harnesses and plug-in to MP-16 for easy installation and servicing.19"W x 9" D x 2U chassis. Includes UL/CSA-Listed power supply.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Monitor Panel-Amplified-2U, 16 Channels
MP16
Monitor Panel-Amplified-2U, 16 Channels MP16
Lowell Manufacturing Company AMPLIFIED (MP-16): monitor panel with 16 channels (visual) and 16 x 1 selectable (aural) monitoring through line or speaker levels per channel. Monitors input/output (line/speaker) signals. Each input can be calibrated to read 0 VU with input signal from 100mv (-20dBv) to 70V (speaker line) which accommodates CD/DVD players to 70 volt amplifier output. Visual monitoring is via 6-position 3-color LED displays with integral peak-hold feature. Aural monitoring is through 3" shielded driver or switched monaural headphone output (stereo jack) driven by full bandwidth 10W amplifier. Each LED aural channel simultaneously drives a balanced 600 ohm output. Intuitive touch control switching. Screen overlay across top front has 0.5"H Pocket-IDTM label area. Rear panel, phoenix-style removable terminals allow pre-wiring of harnesses and plug-in to MP-16 for easy installation and servicing.19"W x 9" D x 2U chassis. Includes UL/CSA-Listed power supply.

Lowell Manufacturing Company

AMPLIFIED (MP-16): monitor panel with 16 channels (visual) and 16 x 1 selectable (aural) monitoring through line or speaker levels per channel. Monitors input/output (line/speaker) signals. Each input can be calibrated to read 0 VU with input signal from 100mv (-20dBv) to 70V (speaker line) which accommodates CD/DVD players to 70 volt amplifier output. Visual monitoring is via 6-position 3-color LED displays with integral peak-hold feature. Aural monitoring is through 3" shielded driver or switched monaural headphone output (stereo jack) driven by full bandwidth 10W amplifier. Each LED aural channel simultaneously drives a balanced 600 ohm output. Intuitive touch control switching. Screen overlay across top front has 0.5"H Pocket-IDTM label area. Rear panel, phoenix-style removable terminals allow pre-wiring of harnesses and plug-in to MP-16 for easy installation and servicing.19"W x 9" D x 2U chassis. Includes UL/CSA-Listed power supply.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MP16
Product Name Monitor Panel-Amplified-2U, 16 Channels
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details