Visual Sound, Inc. MIC HOLDER QUAD MMH-346

Description
Hosa Technology, Inc. Quad Microphone Holder
Description
Hosa Technology, Inc. Quad Microphone Holder

Suppliers

Company
Product
Description
Supplier Links
MIC HOLDER QUAD - MMH-346 - Visual Sound, Inc.
Broomall, PA, USA
MIC HOLDER QUAD
MMH-346
MIC HOLDER QUAD MMH-346
Hosa Technology, Inc. Quad Microphone Holder

Hosa Technology, Inc.

Quad Microphone Holder

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MMH-346
Product Name MIC HOLDER QUAD
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details