Visual Sound, Inc. Commercial Sound Specialty Speaker MM2

Description
Electro-Voice The MM2 is a 25-watt, submergence-proof design (U.S. Navy specification), with a serrated mounting bracket that allows for a 90 degree swivel. The MM2 is ideal for use near water or spray. The gray MM2 features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.
Description
Electro-Voice The MM2 is a 25-watt, submergence-proof design (U.S. Navy specification), with a serrated mounting bracket that allows for a 90 degree swivel. The MM2 is ideal for use near water or spray. The gray MM2 features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Specialty Speaker - MM2 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Specialty Speaker
MM2
Commercial Sound Specialty Speaker MM2
Electro-Voice The MM2 is a 25-watt, submergence-proof design (U.S. Navy specification), with a serrated mounting bracket that allows for a 90 degree swivel. The MM2 is ideal for use near water or spray. The gray MM2 features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Electro-Voice

The MM2 is a 25-watt, submergence-proof design (U.S. Navy specification), with a serrated mounting bracket that allows for a 90 degree swivel. The MM2 is ideal for use near water or spray. The gray MM2 features an 82 degree x 82 degree dispersion pattern and 16-ohm impedance. Each unit is fully protected against damage from high humidity, salt water and other environmental conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MM2
Product Name Commercial Sound Specialty Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details