Visual Sound, Inc. Mic/Line Mixer MLM 103

Description
Rane Corp. The Rane MLM 103 Mic/Line mixer features six balanced, studio-grade microphone inputs and two balanced, stereo line-level inputs. The microphone preamplifiers feature direct outputs. These can monitor the signal 'pre' or 'post' the mix Level control via rear panel switches. Each microphone and stereo line input features three-band EQ and mix level controls. Input overload indicators are peak detecting and illuminate 4 dB before clipping. Three balanced outputs are provided. A and B outputs may be used as a stereo pair in a single zone or as two independent mono zones. The AUX output is mono. All connections are via Euroblock connectors. Inputs 1 through 6 may be individually switched between Mic or Line level via rear panel switches. Inputs operate in Mic mode with a gain range of +12 dB to 60 dB. Each pair of inputs may operate with or without 15 volt phantom power via rear panel switches. When Inputs are operated in Line mode, the gain range is -4 to 12 dB. When Line mode is selected, phantom power is defeated. Each input may be assigned to the A, B or AUX output. Stereo Line Inputs 7 through 10 accommodate +24 dBu signal levels. The gain range is infinity to +12 dB. The A/B assign switch for inputs 7/8 assigns 7 to output A and 8 to output B. The A/B assign switch for inputs 9/10 assigns 9 to output A and 10 to output B. The mono switch sends the sum of inputs 7 and 8 (or 9 and 10) to bus A and bus B. Assigning 7/8 or 9/10 to AUX sends the sum of input 7 and 8 (or 9 and 10) to the AUX output. The A, B and AUX outputs feature independent level controls and 10 segment meters with peak hold. Each balanced output provides an additional 6 dB of gain and delivers a minimum signal level of +24 dBu into a 10k ohm load. The MLM 103 features an internal high efficiency, universal voltage power supply. Six studio-grade mic preamplifiers Mic or line-level operation +12 volt phantom power Continuously variable gain trim Direct outputs (pre- or post- mix level) A/B/AUX assign switches Input overload indicator EQ & assign switch security cover included Two balanced stereo line-level inputs Mono switch A/B/AUX assign switch Input overload indicator A/B/AUX balanced outputs Independent level control 10-segment meter with peak hold 85-250 VAC universal power supply
Description
Rane Corp. The Rane MLM 103 Mic/Line mixer features six balanced, studio-grade microphone inputs and two balanced, stereo line-level inputs. The microphone preamplifiers feature direct outputs. These can monitor the signal 'pre' or 'post' the mix Level control via rear panel switches. Each microphone and stereo line input features three-band EQ and mix level controls. Input overload indicators are peak detecting and illuminate 4 dB before clipping. Three balanced outputs are provided. A and B outputs may be used as a stereo pair in a single zone or as two independent mono zones. The AUX output is mono. All connections are via Euroblock connectors. Inputs 1 through 6 may be individually switched between Mic or Line level via rear panel switches. Inputs operate in Mic mode with a gain range of +12 dB to 60 dB. Each pair of inputs may operate with or without 15 volt phantom power via rear panel switches. When Inputs are operated in Line mode, the gain range is -4 to 12 dB. When Line mode is selected, phantom power is defeated. Each input may be assigned to the A, B or AUX output. Stereo Line Inputs 7 through 10 accommodate +24 dBu signal levels. The gain range is infinity to +12 dB. The A/B assign switch for inputs 7/8 assigns 7 to output A and 8 to output B. The A/B assign switch for inputs 9/10 assigns 9 to output A and 10 to output B. The mono switch sends the sum of inputs 7 and 8 (or 9 and 10) to bus A and bus B. Assigning 7/8 or 9/10 to AUX sends the sum of input 7 and 8 (or 9 and 10) to the AUX output. The A, B and AUX outputs feature independent level controls and 10 segment meters with peak hold. Each balanced output provides an additional 6 dB of gain and delivers a minimum signal level of +24 dBu into a 10k ohm load. The MLM 103 features an internal high efficiency, universal voltage power supply. Six studio-grade mic preamplifiers Mic or line-level operation +12 volt phantom power Continuously variable gain trim Direct outputs (pre- or post- mix level) A/B/AUX assign switches Input overload indicator EQ & assign switch security cover included Two balanced stereo line-level inputs Mono switch A/B/AUX assign switch Input overload indicator A/B/AUX balanced outputs Independent level control 10-segment meter with peak hold 85-250 VAC universal power supply

Suppliers

Company
Product
Description
Supplier Links
Mic/Line Mixer - MLM 103 - Visual Sound, Inc.
Broomall, PA, USA
Mic/Line Mixer
MLM 103
Mic/Line Mixer MLM 103
Rane Corp. The Rane MLM 103 Mic/Line mixer features six balanced, studio-grade microphone inputs and two balanced, stereo line-level inputs. The microphone preamplifiers feature direct outputs. These can monitor the signal 'pre' or 'post' the mix Level control via rear panel switches. Each microphone and stereo line input features three-band EQ and mix level controls. Input overload indicators are peak detecting and illuminate 4 dB before clipping. Three balanced outputs are provided. A and B outputs may be used as a stereo pair in a single zone or as two independent mono zones. The AUX output is mono. All connections are via Euroblock connectors. Inputs 1 through 6 may be individually switched between Mic or Line level via rear panel switches. Inputs operate in Mic mode with a gain range of +12 dB to 60 dB. Each pair of inputs may operate with or without 15 volt phantom power via rear panel switches. When Inputs are operated in Line mode, the gain range is -4 to 12 dB. When Line mode is selected, phantom power is defeated. Each input may be assigned to the A, B or AUX output. Stereo Line Inputs 7 through 10 accommodate +24 dBu signal levels. The gain range is infinity to +12 dB. The A/B assign switch for inputs 7/8 assigns 7 to output A and 8 to output B. The A/B assign switch for inputs 9/10 assigns 9 to output A and 10 to output B. The mono switch sends the sum of inputs 7 and 8 (or 9 and 10) to bus A and bus B. Assigning 7/8 or 9/10 to AUX sends the sum of input 7 and 8 (or 9 and 10) to the AUX output. The A, B and AUX outputs feature independent level controls and 10 segment meters with peak hold. Each balanced output provides an additional 6 dB of gain and delivers a minimum signal level of +24 dBu into a 10k ohm load. The MLM 103 features an internal high efficiency, universal voltage power supply. Six studio-grade mic preamplifiers Mic or line-level operation +12 volt phantom power Continuously variable gain trim Direct outputs (pre- or post- mix level) A/B/AUX assign switches Input overload indicator EQ & assign switch security cover included Two balanced stereo line-level inputs Mono switch A/B/AUX assign switch Input overload indicator A/B/AUX balanced outputs Independent level control 10-segment meter with peak hold 85-250 VAC universal power supply

Rane Corp.

The Rane MLM 103 Mic/Line mixer features six balanced, studio-grade microphone inputs and two balanced, stereo line-level inputs. The microphone preamplifiers feature direct outputs. These can monitor the signal 'pre' or 'post' the mix Level control via rear panel switches. Each microphone and stereo line input features three-band EQ and mix level controls. Input overload indicators are peak detecting and illuminate 4 dB before clipping. Three balanced outputs are provided. A and B outputs may be used as a stereo pair in a single zone or as two independent mono zones. The AUX output is mono. All connections are via Euroblock connectors. Inputs 1 through 6 may be individually switched between Mic or Line level via rear panel switches. Inputs operate in Mic mode with a gain range of +12 dB to 60 dB. Each pair of inputs may operate with or without 15 volt phantom power via rear panel switches. When Inputs are operated in Line mode, the gain range is -4 to 12 dB. When Line mode is selected, phantom power is defeated. Each input may be assigned to the A, B or AUX output. Stereo Line Inputs 7 through 10 accommodate +24 dBu signal levels. The gain range is infinity to +12 dB. The A/B assign switch for inputs 7/8 assigns 7 to output A and 8 to output B. The A/B assign switch for inputs 9/10 assigns 9 to output A and 10 to output B. The mono switch sends the sum of inputs 7 and 8 (or 9 and 10) to bus A and bus B. Assigning 7/8 or 9/10 to AUX sends the sum of input 7 and 8 (or 9 and 10) to the AUX output. The A, B and AUX outputs feature independent level controls and 10 segment meters with peak hold. Each balanced output provides an additional 6 dB of gain and delivers a minimum signal level of +24 dBu into a 10k ohm load. The MLM 103 features an internal high efficiency, universal voltage power supply.

  • Six studio-grade mic preamplifiers
  • Mic or line-level operation
  • +12 volt phantom power
  • Continuously variable gain trim
  • Direct outputs (pre- or post- mix level)
  • A/B/AUX assign switches
  • Input overload indicator
  • EQ & assign switch security cover included
  • Two balanced stereo line-level inputs
  • Mono switch
  • A/B/AUX assign switch
  • Input overload indicator
  • A/B/AUX balanced outputs
  • Independent level control
  • 10-segment meter with peak hold
  • 85-250 VAC universal power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MLM 103
Product Name Mic/Line Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
1.1W to1.5W Monaural Speaker Amplifiers - BH7826FVM - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 20 to ? dB
Continuous Power 1.1 watts
View Details