Visual Sound, Inc. ML-1 Lamp 18 Inch Gooseneck Lamp ML-1 Lamp

Description
Peavey Electronics ML-1 Mixer Light, Long-life 18 inch gooseneck lamp
Description
Peavey Electronics ML-1 Mixer Light, Long-life 18 inch gooseneck lamp

Suppliers

Company
Product
Description
Supplier Links
ML-1 Lamp 18 Inch Gooseneck Lamp - ML-1 Lamp - Visual Sound, Inc.
Broomall, PA, USA
ML-1 Lamp 18 Inch Gooseneck Lamp
ML-1 Lamp
ML-1 Lamp 18 Inch Gooseneck Lamp ML-1 Lamp
Peavey Electronics ML-1 Mixer Light, Long-life 18 inch gooseneck lamp

Peavey Electronics

ML-1 Mixer Light, Long-life 18 inch gooseneck lamp

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ML-1 Lamp
Product Name ML-1 Lamp 18 Inch Gooseneck Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details