Visual Sound, Inc. Super-Cardioid Microphone MKH 8050

Description
Sennheiser Electronic Corp. The super-cardioid MKH 8050 will give higher attenuation of off-axis sound from the side than its cardioid sister model. It is a good choice for recording soloists, where the requirements for lateral acoustic separation are higher. Super-cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Provides optimum separation of instruments
Description
Sennheiser Electronic Corp. The super-cardioid MKH 8050 will give higher attenuation of off-axis sound from the side than its cardioid sister model. It is a good choice for recording soloists, where the requirements for lateral acoustic separation are higher. Super-cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Provides optimum separation of instruments

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Super-Cardioid Microphone
MKH 8050
Super-Cardioid Microphone MKH 8050
Sennheiser Electronic Corp. The super-cardioid MKH 8050 will give higher attenuation of off-axis sound from the side than its cardioid sister model. It is a good choice for recording soloists, where the requirements for lateral acoustic separation are higher. Super-cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Provides optimum separation of instruments

Sennheiser Electronic Corp.

The super-cardioid MKH 8050 will give higher attenuation of off-axis sound from the side than its cardioid sister model. It is a good choice for recording soloists, where the requirements for lateral acoustic separation are higher.

  • Super-cardioid pick-up pattern
  • Modular design
  • Wide frequency response 30 to 50.000 Hz
  • Symmetrical transducer with 2 backplates providing extremly low distortion
  • Extremly low inherent self-noise
  • Accurate directional pattern
  • Non reflective Nextel coating
  • Provides optimum separation of instruments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 8050
Product Name Super-Cardioid Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers