Visual Sound, Inc. Cardioid Microphone MKH 8040

Description
Sennheiser Electronic Corp. The cardioid MKH 8040 is suitable for almost any application. It considerably reduces pick-up of a reverberant room. This is very helpful in rooms with poor acoustics or when disturbing sounds impinge mainly from the rear. Cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal as a spot microphone and for surround recordings Also available in stereo pairs
Description
Sennheiser Electronic Corp. The cardioid MKH 8040 is suitable for almost any application. It considerably reduces pick-up of a reverberant room. This is very helpful in rooms with poor acoustics or when disturbing sounds impinge mainly from the rear. Cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal as a spot microphone and for surround recordings Also available in stereo pairs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Microphone
MKH 8040
Cardioid Microphone MKH 8040
Sennheiser Electronic Corp. The cardioid MKH 8040 is suitable for almost any application. It considerably reduces pick-up of a reverberant room. This is very helpful in rooms with poor acoustics or when disturbing sounds impinge mainly from the rear. Cardioid pick-up pattern Modular design Wide frequency response 30 to 50.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal as a spot microphone and for surround recordings Also available in stereo pairs

Sennheiser Electronic Corp.

The cardioid MKH 8040 is suitable for almost any application. It considerably reduces pick-up of a reverberant room. This is very helpful in rooms with poor acoustics or when disturbing sounds impinge mainly from the rear.

  • Cardioid pick-up pattern
  • Modular design
  • Wide frequency response 30 to 50.000 Hz
  • Symmetrical transducer with 2 backplates providing extremly low distortion
  • Extremly low inherent self-noise
  • Accurate directional pattern
  • Non reflective Nextel coating
  • Ideal as a spot microphone and for surround recordings
  • Also available in stereo pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 8040
Product Name Cardioid Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details