Visual Sound, Inc. Cardioid Pressure Gradient Studio Microphone MKH 40

Description
Sennheiser Electronic Corp. Pressure gradient microphone with cardioid pick-up pattern. Features Pressure gradient microphone with cardioid pick-up pattern Maximum front to back ratio Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 40 MZS 40 shock mount MZW 41 windshield
Description
Sennheiser Electronic Corp. Pressure gradient microphone with cardioid pick-up pattern. Features Pressure gradient microphone with cardioid pick-up pattern Maximum front to back ratio Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 40 MZS 40 shock mount MZW 41 windshield

Suppliers

Company
Product
Description
Supplier Links
Cardioid Pressure Gradient Studio Microphone - MKH 40 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Pressure Gradient Studio Microphone
MKH 40
Cardioid Pressure Gradient Studio Microphone MKH 40
Sennheiser Electronic Corp. Pressure gradient microphone with cardioid pick-up pattern. Features Pressure gradient microphone with cardioid pick-up pattern Maximum front to back ratio Exceptionally low inherent self-noise High sensitivity Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 40 MZS 40 shock mount MZW 41 windshield

Sennheiser Electronic Corp.

Pressure gradient microphone with cardioid pick-up pattern.

  • Features
  • Pressure gradient microphone with cardioid pick-up pattern
  • Maximum front to back ratio
  • Exceptionally low inherent self-noise
  • High sensitivity
  • Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m
  • Switchable pre-attenuation
  • Delivery Includes
  • MKH 40
  • MZS 40 shock mount
  • MZW 41 windshield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 40
Product Name Cardioid Pressure Gradient Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details