Visual Sound, Inc. MKH Condenser Studio Instrument Microphone MKH 30

Description
Sennheiser Electronic Corp. MKH condenser microphone with figure-8 pickup pattern. Features Microphone with figure 8 pick-up pattern Highly symmetrical and frequency-independen t pick-up pattern High rejection of lateral sounds Wide, flat frequency response Exceptionally low inherent self-noise Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 30 MZS 80 shock mount MZW 41 windshield
Description
Sennheiser Electronic Corp. MKH condenser microphone with figure-8 pickup pattern. Features Microphone with figure 8 pick-up pattern Highly symmetrical and frequency-independen t pick-up pattern High rejection of lateral sounds Wide, flat frequency response Exceptionally low inherent self-noise Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 30 MZS 80 shock mount MZW 41 windshield

Suppliers

Company
Product
Description
Supplier Links
MKH Condenser Studio Instrument Microphone - MKH 30 - Visual Sound, Inc.
Broomall, PA, USA
MKH Condenser Studio Instrument Microphone
MKH 30
MKH Condenser Studio Instrument Microphone MKH 30
Sennheiser Electronic Corp. MKH condenser microphone with figure-8 pickup pattern. Features Microphone with figure 8 pick-up pattern Highly symmetrical and frequency-independen t pick-up pattern High rejection of lateral sounds Wide, flat frequency response Exceptionally low inherent self-noise Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m Switchable pre-attenuation Delivery Includes MKH 30 MZS 80 shock mount MZW 41 windshield

Sennheiser Electronic Corp.

MKH condenser microphone with figure-8 pickup pattern.

  • Features
  • Microphone with figure 8 pick-up pattern
  • Highly symmetrical and frequency-independent pick-up pattern
  • High rejection of lateral sounds
  • Wide, flat frequency response
  • Exceptionally low inherent self-noise
  • Switchable roll-off filter to compensate for proximity effects at a distance of approx. 0.5 m
  • Switchable pre-attenuation
  • Delivery Includes
  • MKH 30
  • MZS 80 shock mount
  • MZW 41 windshield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 30
Product Name MKH Condenser Studio Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details