Visual Sound, Inc. 2-way full range installation loudspeaker MK5364

Description
EAW - Eastern Acoustic Works, Inc. The MK5364 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability
Description
EAW - Eastern Acoustic Works, Inc. The MK5364 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

Suppliers

Company
Product
Description
Supplier Links
2-way full range installation loudspeaker - MK5364 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range installation loudspeaker
MK5364
2-way full range installation loudspeaker MK5364
EAW - Eastern Acoustic Works, Inc. The MK5364 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 15 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

EAW - Eastern Acoustic Works, Inc.

The MK5364 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters, A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes.

  • 90° x 45° nominal beamwidth
  • 15 inch LF woofer, 3 inch voice coil HF compression driver
  • User-selectable single-amp or bi-amp operation
  • Rotatable HF horn provides mounting options
  • Large format transducers provide high output capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MK5364
Product Name 2-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 40 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details