Visual Sound, Inc. Replacement microphone ball-screen for 31HT Mic ball-screen for 31HT

Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.
Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement microphone ball-screen for 31HT
Mic ball-screen for 31HT
Replacement microphone ball-screen for 31HT Mic ball-screen for 31HT
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Azden Corporation

Weight 1.00 lbs....

Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Mic ball-screen for 31HT
Product Name Replacement microphone ball-screen for 31HT
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details