Visual Sound, Inc. Wired Handheld Microphone MIC-50

Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 10 ft. XLR Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 10' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 10 ft. XLR Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 10' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Wired Handheld Microphone - MIC-50 - Visual Sound, Inc.
Broomall, PA, USA
Wired Handheld Microphone
MIC-50
Wired Handheld Microphone MIC-50
Anchor Audio, Inc. Handheld Wired Microphone w/ 10 ft. XLR Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 10' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

Handheld Wired Microphone w/ 10 ft. XLR Cable

  • Dynamic, balanced, low impedance microphone
  • Unidirectional pick-up pattern
  • Ball-shaped grille and windscreen
  • 10' cable with 1/4" phone plug
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-50
Product Name Wired Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M1255B Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details