Visual Sound, Inc. Dual Muff Headset Microphone with two plugs MIC 068

Description
Williams Sound, LLC Dual Muff Headset Microphone with two plugs 20dB
Description
Williams Sound, LLC Dual Muff Headset Microphone with two plugs 20dB

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual Muff Headset Microphone with two plugs
MIC 068
Dual Muff Headset Microphone with two plugs MIC 068
Williams Sound, LLC Dual Muff Headset Microphone with two plugs 20dB

Williams Sound, LLC

Dual Muff Headset Microphone with two plugs 20dB

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 068
Product Name Dual Muff Headset Microphone with two plugs
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers